Yaskawa America, Inc. - Motion Division Servo Motor JCN-25ARA-AB21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-480 VAC, 12.0 AMP, MOTOR TYPE B. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-480 VAC, 12.0 AMP, MOTOR TYPE B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 152711467 - Radwell International
Willingboro, NJ, United States
Servo Motor
152711467
Servo Motor 152711467
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-480 VAC, 12.0 AMP, MOTOR TYPE B. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-480 VAC, 12.0 AMP, MOTOR TYPE B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 152711467
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
Servo Motor - 844423 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details