Bosch Tool Corporation Servo Motor R911317043

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 100 SIZE, NATURAL CONVECTION, 43.5 NM, 20.3 AMP, MSK100C-0200-NN-M1-B G0-NNNN. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 100 SIZE, NATURAL CONVECTION, 43.5 NM, 20.3 AMP, MSK100C-0200-NN-M1-B G0-NNNN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126575505 - Radwell International
Willingboro, NJ, United States
Servo Motor
126575505
Servo Motor 126575505
BOSCH REXROTH CONTROLS, SERVO MOTOR, 100 SIZE, NATURAL CONVECTION, 43.5 NM, 20.3 AMP, MSK100C-0200-NN-M1-B G0-NNNN. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, 100 SIZE, NATURAL CONVECTION, 43.5 NM, 20.3 AMP, MSK100C-0200-NN-M1-BG0-NNNN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126575505
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts - L12-30-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details