Bosch Tool Corporation Servo Motor R911315643

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 071 SIZE, NATURAL CONVECTION, MSK071E-0200-NN-M1-U P2-NNN. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 071 SIZE, NATURAL CONVECTION, MSK071E-0200-NN-M1-U P2-NNN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126578131 - Radwell International
Willingboro, NJ, United States
Servo Motor
126578131
Servo Motor 126578131
BOSCH REXROTH CONTROLS, SERVO MOTOR, 071 SIZE, NATURAL CONVECTION, MSK071E-0200-NN-M1-U P2-NNN. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, 071 SIZE, NATURAL CONVECTION, MSK071E-0200-NN-M1-UP2-NNN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126578131
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details