Bosch Tool Corporation Servo Motor R911277035

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, SIZE 112, 4500 RPM, 21.9 AMP, 1.43 NM/A. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, SIZE 112, 4500 RPM, 21.9 AMP, 1.43 NM/A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126583679 - Radwell International
Willingboro, NJ, United States
Servo Motor
126583679
Servo Motor 126583679
BOSCH REXROTH CONTROLS, SERVO MOTOR, SIZE 112, 4500 RPM, 21.9 AMP, 1.43 NM/A. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, SIZE 112, 4500 RPM, 21.9 AMP, 1.43 NM/A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126583679
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details