Yaskawa America, Inc. - Motion Division Servo Motor USAFED-05FA1S

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.45KW, 1500RPM, 3.8AMPS, 2.84NM, 6000PR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.45KW, 1500RPM, 3.8AMPS, 2.84NM, 6000PR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 211215126 - Radwell International
Willingboro, NJ, United States
Servo Motor
211215126
Servo Motor 211215126
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.45KW, 1500RPM, 3.8AMPS, 2.84NM, 6000PR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.45KW, 1500RPM, 3.8AMPS, 2.84NM, 6000PR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 211215126
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4540F-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details