Bosch Tool Corporation Servo Motor R911260468

Description
SERVO MOTOR, MKD, STACK SIZE: 071, RESOLVER FEEDBACK, W/ INEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT, (MKD071B-061-KG1-KN) . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, MKD, STACK SIZE: 071, RESOLVER FEEDBACK, W/ INEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT, (MKD071B-061-KG1-KN) . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 158928323 - Radwell International
Willingboro, NJ, United States
Servo Motor
158928323
Servo Motor 158928323
SERVO MOTOR, MKD, STACK SIZE: 071, RESOLVER FEEDBACK, W/ INEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT, (MKD071B-061-KG1-KN) . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, MKD, STACK SIZE: 071, RESOLVER FEEDBACK, W/ INEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT, (MKD071B-061-KG1-KN). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 158928323
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details