The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G family range up to 95.2 N-m (840 in-lb). SGM7G delivers a rated speed of 1500 rpm, delivering a rapid and consistent throughput over a wide power range. 24-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
SERVO MOTOR, SIGMA 7 MOTOR, 2.0KW 200V, ABS KW TP. FREE 2 YEAR RADWELL WARRANTY
| Yaskawa America, Inc. - Motion Division | Radwell International | |
|---|---|---|
| Product Category | AC Servomotors | DC Servomotors |
| Product Number | SGM7G-20A7D61 | 175191046 |
| Product Name | Rotary Servo Motor | Servo Motor |
| AC Voltage & Frequency | 400 V; 208-230/240V 60Hz | |
| Phase | Three-phase | |
| Shaft Orientation | In-line; Single-ended |