Bosch Tool Corporation Reed/Hall-Effect/Magnetic Switch R432008721

Description
PROXIMITY SWITCH, 500MA, 12 CBL. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 500MA, 12 CBL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 8194408 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
8194408
Reed/Hall-Effect/Magnetic Switch 8194408
PROXIMITY SWITCH, 500MA, 12 CBL. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 500MA, 12 CBL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
AVENTICS Sensors & Switches R432008721

AVENTICS Sensors & Switches R432008721

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 8194408
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details