Bosch Tool Corporation Reed/Hall-Effect/Magnetic Switch R432008720

Description
PROXIMITY SWITCH, REED TYPE, FOR TASKMASTER PNEUMATIC CYLINDER, 1.5" - 6" BORE SIZES, NORMALLY OPEN, SPST, 500 MA, SURGE SUPPRESSION, LED INDICATION, 3 FT LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, REED TYPE, FOR TASKMASTER PNEUMATIC CYLINDER, 1.5" - 6" BORE SIZES, NORMALLY OPEN, SPST, 500 MA, SURGE SUPPRESSION, LED INDICATION, 3 FT LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 71332477 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
71332477
Reed/Hall-Effect/Magnetic Switch 71332477
PROXIMITY SWITCH, REED TYPE, FOR TASKMASTER PNEUMATIC CYLINDER, 1.5" - 6" BORE SIZES, NORMALLY OPEN, SPST, 500 MA, SURGE SUPPRESSION, LED INDICATION, 3 FT LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, REED TYPE, FOR TASKMASTER PNEUMATIC CYLINDER, 1.5" - 6" BORE SIZES, NORMALLY OPEN, SPST, 500 MA, SURGE SUPPRESSION, LED INDICATION, 3 FT LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 71332477
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Displacement encoder - MME-MTS-360-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details