Bosch Tool Corporation Proximity Switch R412010143

Description
PROXIMITY SWITCH, SM6-64, 2M CABLE, 0 - 10 V DC, 4 - 20 MA, 64 MM MEASURING RANGE, 6 MM GROOVE SLOT WIDTH, -20 DEGREES CELSIUS- 70 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SM6-64, 2M CABLE, 0 - 10 V DC, 4 - 20 MA, 64 MM MEASURING RANGE, 6 MM GROOVE SLOT WIDTH, -20 DEGREES CELSIUS- 70 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43677849 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43677849
Proximity Switch 43677849
PROXIMITY SWITCH, SM6-64, 2M CABLE, 0 - 10 V DC, 4 - 20 MA, 64 MM MEASURING RANGE, 6 MM GROOVE SLOT WIDTH, -20 DEGREES CELSIUS- 70 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SM6-64, 2M CABLE, 0 - 10 V DC, 4 - 20 MA, 64 MM MEASURING RANGE, 6 MM GROOVE SLOT WIDTH, -20 DEGREES CELSIUS- 70 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43677849
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1106LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Proximity sensor - SIEN-M18NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers