Bosch Tool Corporation Pneumatic Filter R412007210

Description
FILTER REGULATOR, ONE PIECE, G THREADED, 21-232 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER REGULATOR, ONE PIECE, G THREADED, 21-232 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 8262031 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
8262031
Pneumatic Filter 8262031
FILTER REGULATOR, ONE PIECE, G THREADED, 21-232 PSI. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, ONE PIECE, G THREADED, 21-232 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
AVENTICS Pneumatics R412007210

AVENTICS Pneumatics R412007210

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 8262031
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
HVAC Air Filters - 2560517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details