Bosch Rexroth Corporation Linear Guide Blocks R18534232X

Description
GUIDE À ROULEAUX FLS R1853 POUR RAIL TA
Request a Quote
Description
GUIDE À ROULEAUX FLS R1853 POUR RAIL TA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642746
Linear Guide Blocks 642746
GUIDE À ROULEAUX FLS R1853 POUR RAIL TA

GUIDE À ROULEAUX FLS R1853 POUR RAIL TA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642746
Product Name Linear Guide Blocks
Carriage Load 62135 lbs (28179 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Motion - Slide Rail - ATG28S+530L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.85 inch (276 mm)
View Details
Linear Stage - MPAS-B9068L-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details