Bosch Tool Corporation Bearing R185133110

Description
DISCONTINUED BY MANUFACTURER, ROLLER RUNNER BLOCK, CS SERIES, SP ACCURACY CLASS, 35 SIZE, HIGH PRELOAD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER RUNNER BLOCK, CS SERIES, SP ACCURACY CLASS, 35 SIZE, HIGH PRELOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 135967350 - Radwell International
Willingboro, NJ, United States
Bearing
135967350
Bearing 135967350
DISCONTINUED BY MANUFACTURER, ROLLER RUNNER BLOCK, CS SERIES, SP ACCURACY CLASS, 35 SIZE, HIGH PRELOAD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER RUNNER BLOCK, CS SERIES, SP ACCURACY CLASS, 35 SIZE, HIGH PRELOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 135967350
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
Roller Bearings - 2482938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details