Bosch Tool Corporation Pillow Block/Bearing Housing R175021200

Description
0.750" CI PILLOW BLK, STD, C. FREE 2 YEAR RADWELL WARRANTY
Description
0.750" CI PILLOW BLK, STD, C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 226788419 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
226788419
Pillow Block/Bearing Housing 226788419
0.750" CI PILLOW BLK, STD, C. FREE 2 YEAR RADWELL WARRANTY

0.750" CI PILLOW BLK, STD, C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 226788419
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details