Bosch Rexroth Corporation Linear Guide Blocks R166621420

Description
Guide Rail Runner Block 25 Slim Short
Request a Quote
Description
Guide Rail Runner Block 25 Slim Short
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 409703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
409703
Linear Guide Blocks 409703
Guide Rail Runner Block 25 Slim Short

Guide Rail Runner Block 25 Slim Short

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 409703
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18 inch (457 mm)
View Details
Fiber Optic Positioner, XYZθxθy, Bare, FPH-S, FPH-J or FPH-DJ - FP-2A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details