Bosch Rexroth Corporation Linear Guide Blocks R166611420

Description
Guide Rail Runner Block 15 Slim Short
Request a Quote
Description
Guide Rail Runner Block 15 Slim Short
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 409690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
409690
Linear Guide Blocks 409690
Guide Rail Runner Block 15 Slim Short

Guide Rail Runner Block 15 Slim Short

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 409690
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 20 inch (508 mm)
View Details
Ball Slide Positioning Stage - 1201-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-6-10-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details