Bosch Rexroth Corporation Linear Guide Blocks R162331320

Description
GUIDE À BILLES SLS R1623 POUR RAIL TAIL
Request a Quote
Description
GUIDE À BILLES SLS R1623 POUR RAIL TAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642729
Linear Guide Blocks 642729
GUIDE À BILLES SLS R1623 POUR RAIL TAIL

GUIDE À BILLES SLS R1623 POUR RAIL TAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642729
Product Name Linear Guide Blocks
Carriage Load 26077 lbs (11826 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details
Ball Slide Positioning Stage - 752P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-N-25-40-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details