Bosch Tool Corporation Pillow Block/Bearing Housing R162281320

Description
BALL RUNNER BLOCK, SNS, SIZE 20, STEEL CS, ACCURACY HIGH, LOW PRELOAD, WITHOUT BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY
Description
BALL RUNNER BLOCK, SNS, SIZE 20, STEEL CS, ACCURACY HIGH, LOW PRELOAD, WITHOUT BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 60310645 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
60310645
Pillow Block/Bearing Housing 60310645
BALL RUNNER BLOCK, SNS, SIZE 20, STEEL CS, ACCURACY HIGH, LOW PRELOAD, WITHOUT BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY

BALL RUNNER BLOCK, SNS, SIZE 20, STEEL CS, ACCURACY HIGH, LOW PRELOAD, WITHOUT BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 60310645
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB4 - TSPB-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 60 lbs (27.21 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details