Bosch Rexroth Corporation Linear Guide Blocks R162271320

Description
GUIDE À BILLES SNS R1622 POUR RAIL TAIL
Request a Quote
Description
GUIDE À BILLES SNS R1622 POUR RAIL TAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642723
Linear Guide Blocks 642723
GUIDE À BILLES SNS R1622 POUR RAIL TAIL

GUIDE À BILLES SNS R1622 POUR RAIL TAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642723
Product Name Linear Guide Blocks
Carriage Load 10813 lbs (4904 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Lab Jack, 44.5 mm Travel, 4.375 x 6.5 in. Platform, 200 lb., 1/4-20 and M6 - 271 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 1.75 inch (44.5 mm)
View Details
Q-Motion® Miniature Linear Stage - Q-522 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 to 1.02 inch (6.5 to 26 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details