Bosch Tool Corporation Pillow Block/Bearing Housing R159462000

Description
PILLOW BLOCK BEARING, BALL BEARING, ALUMINUM, 32 X 5/10/20/32/64, (SEC-L-S 20). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, BALL BEARING, ALUMINUM, 32 X 5/10/20/32/64, (SEC-L-S 20). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 81131232 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
81131232
Pillow Block/Bearing Housing 81131232
PILLOW BLOCK BEARING, BALL BEARING, ALUMINUM, 32 X 5/10/20/32/64, (SEC-L-S 20). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, BALL BEARING, ALUMINUM, 32 X 5/10/20/32/64, (SEC-L-S 20). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 81131232
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO20 - TSSUPBO-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details