Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL TRANSFER UNITS (BTU)
BOSCH REXROTH CORPORATION
R053022210 -- BALL TRANSFER UNITS
Bosch Rexroth Corporation
Ball Transfer Units
R053022210
Description
BALL TRANSFER UNIT KU-C22-MFG
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
BALL TRANSFER UNIT KU-C22-MFG
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Transfer Units
2780406
Ball Transfer Units
2780406
BALL TRANSFER UNIT KU-C22-MFG
BALL TRANSFER UNIT KU-C22-MFG
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball Transfer Units (BTU)
Product Number
2780406
Product Name
Ball Transfer Units
Maximum Load
213.88 lbs (97 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Links-Japan, LLC
Planeveyor Press molded products
PV30-BJ
Specs
Maximum Load
17.62 lbs (7.99 kg)
Weight
0.234 lbs (0.1060 kg)
Ball Material
POM
View Details
Omnitrack Corp.
Flange Mounted Spring Loaded
97 Series
Specs
Maximum Load
26.00 to 2200.00 lbs (11.79 to 998 kg)
Ball Size
0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter
1.00 to 4.72 inch (25.4 to 120 mm)
View Details
Hudson Bearings, Inc.
Pipe Mounted Ball Transfers
PBT-1-1/2CS/SS
Specs
Maximum Load
250.00 lbs (113 kg)
Ball Material
Stainless Steel
Mounting
Pipe Mount
View Details
SKF/North America
Ball Transfers - Hevi-Load
SKF-7123
Specs
Maximum Load
705.00 lbs (320 kg)
Ball Size
1.00 inch (25.4 mm)
Mounting
Flange Mount; Standard Flange Mount
View Details