Bosch Rexroth Corporation Linear Guide Rails R044520431,990 MM

Description
Miniature Ball Rail STD 12mm Rail 990mm
Request a Quote
Description
Miniature Ball Rail STD 12mm Rail 990mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Rails - 409573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Rails
409573
Linear Guide Rails 409573
Miniature Ball Rail STD 12mm Rail 990mm

Miniature Ball Rail STD 12mm Rail 990mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearing Rails
Product Number 409573
Product Name Linear Guide Rails
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Guide unit - FENG-1 5/8
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1.62 inch (41.27 mm)
View Details
Steel Track with Mounting Holes, Size 1, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened (HRC 58-60)
View Details
Linear Motion - Spline - DP15 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.5906 inch (15 mm)
View Details
Micro Linear Slide Rail 50mm - S9-50 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 1.97 inch (50 mm)
View Details