Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
BOSCH TOOL CORPORATION
PROCORE18V 8.0AH KIT -- POWER TOOL BATTERIES
Bosch Tool Corporation
Power Tool Batteries
ProCORE18V 8.0Ah Kit
Description
Bosch 1600A02T5S Power Tool Battery
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bosch 1600A02T5S Power Tool Battery
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Tool Batteries
356719
Power Tool Batteries
356719
Bosch 1600A02T5S Power Tool Battery
Bosch 1600A02T5S Power Tool Battery
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
356719
Product Name
Power Tool Batteries
Application
Power Tool Batteries
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-230S00
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
AgozTech LLC
Replacement Li-ion Battery for Zebra TC51, TC510, TC510K, TC52, TC520 TC520K, TC56, TC57 Scanner
AG-TC51BTR_ZBR-TC5x-GBSC
Specs
Voltage
3.6 volts
Capacity
4.3 ampere-hr
View Details
Green Cubes Technology
80V Lithium SAFEFlex Material Handling Batteries
FBP-1421
Specs
Voltage
80 volts
Capacity
735 ampere-hr
Width / Diameter
39.75 inch (1010 mm)
View Details
RS Components, Ltd.
Rechargeable Battery Packs
183349
Specs
Specialty Cells
Battery Packs and Assemblies
Voltage
12.8 volts
Capacity
12 ampere-hr
View Details