Electro-voice Supercardioid Vocal Microphone, 15Khz; Directivity Electro-Voice ND96

Description
SUPERCARDIOID VOCAL MICROPHONE, 15KHZ; Directivity:Super Cardioid; Output Impedance:350ohm; Frequency Response Min:30Hz; Frequency Response Max:15kHz; Sensitivity:3.3 mV/Pa; Connector Type:3 Way XLR Plug; Lead Length:
Datasheet
Description
SUPERCARDIOID VOCAL MICROPHONE, 15KHZ; Directivity:Super Cardioid; Output Impedance:350ohm; Frequency Response Min:30Hz; Frequency Response Max:15kHz; Sensitivity:3.3 mV/Pa; Connector Type:3 Way XLR Plug; Lead Length:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercardioid Vocal Microphone, 15Khz; Directivity Electro-Voice - 81Y9702 - Newark, An Avnet Company
Chicago, IL, United States
Supercardioid Vocal Microphone, 15Khz; Directivity Electro-Voice
81Y9702
Supercardioid Vocal Microphone, 15Khz; Directivity Electro-Voice 81Y9702
SUPERCARDIOID VOCAL MICROPHONE, 15KHZ; Directivity:Super Cardioid; Output Impedance:350ohm; Frequency Response Min:30Hz; Frequency Response Max:15kHz; Sensitivity:3.3 mV/Pa; Connector Type:3 Way XLR Plug; Lead Length:

SUPERCARDIOID VOCAL MICROPHONE, 15KHZ; Directivity:Super Cardioid; Output Impedance:350ohm; Frequency Response Min:30Hz; Frequency Response Max:15kHz; Sensitivity:3.3 mV/Pa; Connector Type:3 Way XLR Plug; Lead Length:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 81Y9702
Product Name Supercardioid Vocal Microphone, 15Khz; Directivity Electro-Voice
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details