Bosch Tool Corporation Servo Motor MKD090B-047-KP1-KN

Description
SERVO MOTOR, SERIES MKD, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SERIES MKD, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 35564281 - Radwell International
Willingboro, NJ, United States
Servo Motor
35564281
Servo Motor 35564281
SERVO MOTOR, SERIES MKD, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SERIES MKD, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 35564281
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details