Bosch Tool Corporation Servo Motor MKD090B-047-GP0-KN

Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 45327746 - Radwell International
Willingboro, NJ, United States
Servo Motor
45327746
Servo Motor 45327746
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 090 MOTOR SIZE, MOTOR LENGTH B, 047 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 45327746
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts - L12-30-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details