Bosch Tool Corporation Servo Motor MHD112D-027-NG0-AN

Description
SERVO MOTOR, AC MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, NATURAL CONVECTION OR SURFACE COOLING, R911283045. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, NATURAL CONVECTION OR SURFACE COOLING, R911283045. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 88868328 - Radwell International
Willingboro, NJ, United States
Servo Motor
88868328
Servo Motor 88868328
SERVO MOTOR, AC MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, NATURAL CONVECTION OR SURFACE COOLING, R911283045. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, NATURAL CONVECTION OR SURFACE COOLING, R911283045. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 88868328
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 6 volts - L12-50-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details