Bosch Tool Corporation Servo Motor MHD093C-058-PG0-AA

Description
SERVO MOTOR, 23-34.5 NM, 28.3-42.5 AMPS, 6000 RPM, 600 VAC MAX, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, FOR NATURAL CONVECTION OR SURFACE COOLING,AKA:R9112885 41. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 23-34.5 NM, 28.3-42.5 AMPS, 6000 RPM, 600 VAC MAX, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, FOR NATURAL CONVECTION OR SURFACE COOLING,AKA:R9112885 41. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 56955717 - Radwell International
Willingboro, NJ, United States
Servo Motor
56955717
Servo Motor 56955717
SERVO MOTOR, 23-34.5 NM, 28.3-42.5 AMPS, 6000 RPM, 600 VAC MAX, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, FOR NATURAL CONVECTION OR SURFACE COOLING,AKA:R9112885 41. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 23-34.5 NM, 28.3-42.5 AMPS, 6000 RPM, 600 VAC MAX, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK, CONNECTOR TO SIDE A, FOR NATURAL CONVECTION OR SURFACE COOLING,AKA:R911288541. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 56955717
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details