Bosch Tool Corporation Servo Motor MHD093C-058-NG0-AA

Description
MHD SYNCHRONOUS MOTORS, SERVO MOTOR, 23NM 1000RPM,DIGITAL SERVO FEEDBACK,WITHOUT HOLDING BRAKE, OUTPUT CONNECTOR IN DIRECTION OF SIDE A, PLAIN SHAFT (WITH SHAFT SEALING RING), 140/150MM FLANGE SIZE, 130MM CENTERING DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
MHD SYNCHRONOUS MOTORS, SERVO MOTOR, 23NM 1000RPM,DIGITAL SERVO FEEDBACK,WITHOUT HOLDING BRAKE, OUTPUT CONNECTOR IN DIRECTION OF SIDE A, PLAIN SHAFT (WITH SHAFT SEALING RING), 140/150MM FLANGE SIZE, 130MM CENTERING DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47610717 - Radwell International
Willingboro, NJ, United States
Servo Motor
47610717
Servo Motor 47610717
MHD SYNCHRONOUS MOTORS, SERVO MOTOR, 23NM 1000RPM,DIGITAL SERVO FEEDBACK,WITHOUT HOLDING BRAKE, OUTPUT CONNECTOR IN DIRECTION OF SIDE A, PLAIN SHAFT (WITH SHAFT SEALING RING), 140/150MM FLANGE SIZE, 130MM CENTERING DIAMETER. FREE 2 YEAR RADWELL WARRANTY

MHD SYNCHRONOUS MOTORS, SERVO MOTOR, 23NM 1000RPM,DIGITAL SERVO FEEDBACK,WITHOUT HOLDING BRAKE, OUTPUT CONNECTOR IN DIRECTION OF SIDE A, PLAIN SHAFT (WITH SHAFT SEALING RING), 140/150MM FLANGE SIZE, 130MM CENTERING DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47610717
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details