Bosch Tool Corporation Servo Motor MAC093B-0-JS-4-C/110-A-1/W1520LV

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, TACHOFEEDBACK & MOUNTED ENCODER, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, TACHOFEEDBACK & MOUNTED ENCODER, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 202337127 - Radwell International
Willingboro, NJ, United States
Servo Motor
202337127
Servo Motor 202337127
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, TACHOFEEDBACK & MOUNTED ENCODER, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, TACHOFEEDBACK & MOUNTED ENCODER, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 202337127
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details