Bosch Tool Corporation Electric Saws GSA 18V-24

Description
GSA 18V-LI C (body only, L-BOXX) 18V S/S
Request a Quote
Description
GSA 18V-LI C (body only, L-BOXX) 18V S/S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2684212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2684212
Electric Saws 2684212
GSA 18V-LI C (body only, L-BOXX) 18V S/S

GSA 18V-LI C (body only, L-BOXX) 18V S/S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2684212
Product Name Electric Saws
Weight 5.51 lbs (2.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
7-1/4
Ryobi Technologies, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 2067507 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 7.48 inch (190 mm)
Weight 7.94 lbs (3.6 kg)
View Details