Bosch Rexroth Corporation Linear Guide Blocks FNS-20-C1-H

Description
Guides à Billes - A bride, hauteur stand
Request a Quote
Description
Guides à Billes - A bride, hauteur stand
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 2469278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2469278
Linear Guide Blocks 2469278
Guides à Billes - A bride, hauteur stand

Guides à Billes - A bride, hauteur stand

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2469278
Product Name Linear Guide Blocks
Carriage Load 6699 lbs (3038 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details
Ball Slide Positioning Stage - 1201-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-20-100-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details