Electro-voice Speaker, 50Hz-20Khz, 60W, Black; Transformer Power Tappings Electro-Voice EVID-S8.2TB

Description
SPEAKER, 50HZ-20KHZ, 60W, BLACK; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm
Datasheet
Description
SPEAKER, 50HZ-20KHZ, 60W, BLACK; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 50Hz-20Khz, 60W, Black; Transformer Power Tappings Electro-Voice - 57AC8796 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 50Hz-20Khz, 60W, Black; Transformer Power Tappings Electro-Voice
57AC8796
Speaker, 50Hz-20Khz, 60W, Black; Transformer Power Tappings Electro-Voice 57AC8796
SPEAKER, 50HZ-20KHZ, 60W, BLACK; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm

SPEAKER, 50HZ-20KHZ, 60W, BLACK; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8796
Product Name Speaker, 50Hz-20Khz, 60W, Black; Transformer Power Tappings Electro-Voice
Frequency Response 50 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Piezo Speakers - CES30P15H16-80U - Challenge Electronics
Specs
SPL 95 dB
Frequency Response 800 to 11000 Hz
Resonance Frequency 800 Hz
View Details