Electro-voice Speaker, 75Hz-20Khz, 15W, White; Transformer Power Tappings Electro-Voice EVID-S4.2TW

Description
SPEAKER, 75HZ-20KHZ, 15W, WHITE; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm
Datasheet
Description
SPEAKER, 75HZ-20KHZ, 15W, WHITE; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 75Hz-20Khz, 15W, White; Transformer Power Tappings Electro-Voice - 57AC8787 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 75Hz-20Khz, 15W, White; Transformer Power Tappings Electro-Voice
57AC8787
Speaker, 75Hz-20Khz, 15W, White; Transformer Power Tappings Electro-Voice 57AC8787
SPEAKER, 75HZ-20KHZ, 15W, WHITE; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm

SPEAKER, 75HZ-20KHZ, 15W, WHITE; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8787
Product Name Speaker, 75Hz-20Khz, 15W, White; Transformer Power Tappings Electro-Voice
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - PSR-40F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers
 - EVP-15M Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details