Electro-voice 2-Way Powered Speaker, 51Hz-20Khz, 1.2Kw; Supply Voltage Vac Electro-Voice ELX200-12P-US

Description
2-WAY POWERED SPEAKER, 51HZ-20KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:51Hz; Frequency Response Max:20kHz; External Height:629mm; External Width:363mm; External Depth:344mm; Product Range:-; Plug Type:US
Datasheet
Description
2-WAY POWERED SPEAKER, 51HZ-20KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:51Hz; Frequency Response Max:20kHz; External Height:629mm; External Width:363mm; External Depth:344mm; Product Range:-; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Powered Speaker, 51Hz-20Khz, 1.2Kw; Supply Voltage Vac Electro-Voice - 57AC8733 - Newark, An Avnet Company
Chicago, IL, United States
2-Way Powered Speaker, 51Hz-20Khz, 1.2Kw; Supply Voltage Vac Electro-Voice
57AC8733
2-Way Powered Speaker, 51Hz-20Khz, 1.2Kw; Supply Voltage Vac Electro-Voice 57AC8733
2-WAY POWERED SPEAKER, 51HZ-20KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:51Hz; Frequency Response Max:20kHz; External Height:629mm; External Width:363mm; External Depth:344mm; Product Range:-; Plug Type:US

2-WAY POWERED SPEAKER, 51HZ-20KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:51Hz; Frequency Response Max:20kHz; External Height:629mm; External Width:363mm; External Depth:344mm; Product Range:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8733
Product Name 2-Way Powered Speaker, 51Hz-20Khz, 1.2Kw; Supply Voltage Vac Electro-Voice
Frequency Response 51 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Dual, Horizontally Opposed Speakers - DS1390 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - SH1596 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details