Electro-voice Powered Loudspeaker, 44Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice ELX115P-120V

Description
POWERED LOUDSPEAKER, 44HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:44Hz; Frequency Response Max:20kHz; External Height:708mm; External Width:432mm; External Depth:382mm; Product Range:-; Plug Type:
Datasheet
Description
POWERED LOUDSPEAKER, 44HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:44Hz; Frequency Response Max:20kHz; External Height:708mm; External Width:432mm; External Depth:382mm; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Loudspeaker, 44Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice - 78T1660 - Newark, An Avnet Company
Chicago, IL, United States
Powered Loudspeaker, 44Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice
78T1660
Powered Loudspeaker, 44Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice 78T1660
POWERED LOUDSPEAKER, 44HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:44Hz; Frequency Response Max:20kHz; External Height:708mm; External Width:432mm; External Depth:382mm; Product Range:-; Plug Type:

POWERED LOUDSPEAKER, 44HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:44Hz; Frequency Response Max:20kHz; External Height:708mm; External Width:432mm; External Depth:382mm; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78T1660
Product Name Powered Loudspeaker, 44Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice
Frequency Response 44 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Home Audio, Center Channel Loudspeaker - RS 244C Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details