Manufacturer: Bosch Sensortec
Win Source Part Number: 049683-BMC150
Category: Sensors Transducers
Family: Multifunction
Operating Temperature Range: -40°C ~ 85°C (TA)
Standard Package: 1
Output Type: I²C SPI
Sensor Type: Accelerometer Magnetometer 3 Axis
Family Name: BMC150
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 049683-BMC150 |
| Product Name | Sensors Transducers |