Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5.06Hz ~ 684Hz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5.06Hz ~ 684Hz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5.06Hz ~ 684Hz 12-LGA (2x2)
Manufacturer: Bosch Sensortec
Win Source Part Number: 844999-BMA456
Features: Accelerometer Axis
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 828-1075-6, 02731412821NV, 828-1075-1, 0273.141.282-1NV, 828-1075-2, 0273141282
ACCEL 2-16G I2C/SPI 12LGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 828-1075-1-ND | 844999-BMA456 | BMA456 |
| Product Name | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - BMA456 | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | ||
| Device Category | Sensor / Transducer | ||
| Sensor Outputs | Acceleration | ||
| Sensor Mounting | SMD |