Bosch Sensortec GmbH Accelerometers BMA423

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1.6kHz 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1.6kHz 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 828-BMA423TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-BMA423TR-ND
Accelerometers 828-BMA423TR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1.6kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1.6kHz 12-LGA (2x2)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - BMA423 - 819533-BMA423 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - BMA423
819533-BMA423
Motion Sensors - Motion Sensors - Accelerometers - BMA423 819533-BMA423
Manufacturer: Bosch Sensortec Win Source Part Number: 819533-BMA423 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Bosch Sensortec
Win Source Part Number: 819533-BMA423
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 828-BMA423TR-ND 819533-BMA423
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - BMA423
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20025022-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details