Manufacturer: Bosch Sensortec
Win Source Part Number: 819529-BMA255
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 819529-BMA255 | 828-1031-2-ND |
| Product Name | Motion Sensors - Motion Sensors - Accelerometers - BMA255 | Accelerometers |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD |