Manufacturer: Bosch Sensortec
Win Source Part Number: 079656-BMA220
Category: Sensors Transducers
Family: Accelerometers
Packaging: Reel
Mounting Style: SMD/SMT
Package: 12-VFLGA
Manufacturer Device Package: 12-LGA (2x2)
Standard Package: 1
Output Type: Digital
Operating Supply Voltage: 1.62 V ~ 3.6 V
Interface: I²C SPI
Bandwidth: 32Hz ~ 1kHz Selectable
Sensitivity: 16LSB/g 8LSB/g 4LSB/g 2LSB/g
Axis: X Y Z
Acceleration Range: ±2g 4g 8g 16g
Family Name: BMA220
Alternative Parts (Cross-Reference): ADIS16240ABCZ; KX022-1020; SCA3100-D04; LIS3LV02DQ-TR;
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 079656-BMA220 |
| Product Name | Sensors Transducers |