Bosch Sensortec GmbH Accelerometers BHA250

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 14-LGA (2.2x2.2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 14-LGA (2.2x2.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 828-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1069-2-ND
Accelerometers 828-1069-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 14-LGA (2.2x2.2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 14-LGA (2.2x2.2)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - BHA250
864250-BHA250
Motion Sensors - Motion Sensors - Accelerometers - BHA250 864250-BHA250
Manufacturer: Bosch Sensortec Win Source Part Number: 864250-BHA250 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g - 14-LGA (2.2x2.2) Package: Reel - TR Package: 14-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 14-LGA (2.2x2.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 828-1069-2, 828-1069-1, 828-1069-6, 0273.141.231-1NV

Manufacturer: Bosch Sensortec
Win Source Part Number: 864250-BHA250
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g - 14-LGA (2.2x2.2)
Package: Reel - TR
Package: 14-VFLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 14-LGA (2.2x2.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 828-1069-2, 828-1069-1, 828-1069-6, 0273.141.231-1NV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 828-1069-2-ND 864250-BHA250
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - BHA250
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008758-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details