Bosch Rexroth Corporation Linear Guide Blocks 8981535476

Description
CARRIAGE ECOSLIDE 30X30X 80
Request a Quote
Description
CARRIAGE ECOSLIDE 30X30X 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 2797792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2797792
Linear Guide Blocks 2797792
CARRIAGE ECOSLIDE 30X30X 80

CARRIAGE ECOSLIDE 30X30X 80

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2797792
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
Side Drive Positioning Stage - 1203SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-8-10-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details