Bosch Rexroth Corporation Linear Guide Blocks 8981535324

Description
CARRIAGE ECOSLIDE 45X45X160
Request a Quote
Description
CARRIAGE ECOSLIDE 45X45X160
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 2797789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2797789
Linear Guide Blocks 2797789
CARRIAGE ECOSLIDE 45X45X160

CARRIAGE ECOSLIDE 45X45X160

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2797789
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
Ball Slide Positioning Stage - 502-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-N-16-100-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details