Bosch Tool Corporation Proximity Switch 3842549812

Description
SWITCH, PROXIMITY SWITCH, M12- M8, 67 MM, DISTANCE 4MM, LED FUNCTION. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, PROXIMITY SWITCH, M12- M8, 67 MM, DISTANCE 4MM, LED FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 140896611 - Radwell International
Willingboro, NJ, United States
Proximity Switch
140896611
Proximity Switch 140896611
SWITCH, PROXIMITY SWITCH, M12- M8, 67 MM, DISTANCE 4MM, LED FUNCTION. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PROXIMITY SWITCH, M12- M8, 67 MM, DISTANCE 4MM, LED FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 140896611
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1220EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Proximity sensor - SMT-10M-ZS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers