Bosch Rexroth Corporation Worktops 3842535475

Description
TABLE TOP ECONOMIC 1400X705/O
Request a Quote
Description
TABLE TOP ECONOMIC 1400X705/O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Worktops - 2789094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Worktops
2789094
Worktops 2789094
TABLE TOP ECONOMIC 1400X705/O

TABLE TOP ECONOMIC 1400X705/O

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2789094
Product Name Worktops
Length 55.1 inch (1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details