Bosch Tool Corporation Proximity Switch 3-842-528-817

Description
DISCONTINUED BY MANUFACTURER, POSTION SENSOR, COMPRESSED AIR CONNECTION 4 TO 6 BAR, PNEUMATIC PUSH-IN FITTING 4 MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POSTION SENSOR, COMPRESSED AIR CONNECTION 4 TO 6 BAR, PNEUMATIC PUSH-IN FITTING 4 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 49503670 - Radwell International
Willingboro, NJ, United States
Proximity Switch
49503670
Proximity Switch 49503670
DISCONTINUED BY MANUFACTURER, POSTION SENSOR, COMPRESSED AIR CONNECTION 4 TO 6 BAR, PNEUMATIC PUSH-IN FITTING 4 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POSTION SENSOR, COMPRESSED AIR CONNECTION 4 TO 6 BAR, PNEUMATIC PUSH-IN FITTING 4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 49503670
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers