Bosch Tool Corporation Drill Bits 2608902271

Description
Bosch 2608902271 Drill Bit
Request a Quote
Description
Bosch 2608902271 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2311220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2311220
Drill Bits 2311220
Bosch 2608902271 Drill Bit

Bosch 2608902271 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2311220
Product Name Drill Bits
OAL 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-#71 - 221B-#71 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172485 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Carbide; Carbide
# of Pieces 1
View Details