Bosch Tool Corporation Power Sanding Sheets & Belts 2608900890

Description
Bosch 2608900890 Abrasive Paper
Request a Quote
Description
Bosch 2608900890 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692461
Power Sanding Sheets & Belts 692461
Bosch 2608900890 Abrasive Paper

Bosch 2608900890 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692461
Product Name Power Sanding Sheets & Belts
Width 4.21 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795063 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261080010 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 4" x 24" - 742321-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.25 inch (210 mm)
Length 8.2 inch (210 mm)
View Details