Bosch Tool Corporation Power Sanding Sheets & Belts 2608900857

Description
Bosch 2608900857 Abrasive Paper
Request a Quote
Description
Bosch 2608900857 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692894
Power Sanding Sheets & Belts 692894
Bosch 2608900857 Abrasive Paper

Bosch 2608900857 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692894
Product Name Power Sanding Sheets & Belts
Width 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795117 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333594 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 18" - 794551-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Metalworking - JS997 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Poly Cotton Cloth
Type Ceramic
View Details